DSF/PREN ISO 13669
Fasteners – Grooved pins – General requirements (ISO/DIS 13669:2023)
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 22 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This document specifies the general characteristics of grooved pins, made of steel and stainless steel, with nominal diameters 1 mm to 25 mm. These grooved pins are designed to fulfil the main following functions: - locking of two (or more) parts, - positioning or guiding, - relative rotation of the assembled parts.
Document History
DSF/PREN ISO 13669
Fasteners – Grooved pins – General requirements (ISO/DIS 13669:2023)
This document specifies the general characteristics of grooved pins, made of steel and stainless steel, with nominal diameters 1 mm to 25 mm. These grooved pins are designed to fulfil the main...