DSF/PREN ISO 13670

Fasteners – Reverse-taper grooved pins – One quarter-length progressive grooves on both sides (ISO/DIS 13670:2023)

pending, Most Current
Organization: DS
Status: pending
Page Count: 13
ICS Code (Pins, nails): 21.060.50
scope:

This document specifies the characteristics of grooved reverse-taper pins with one quarter-length progressive grooves on both sides (close-ends), with rounded or chamfered pin ends, in steel and stainless steel, with nominal diameters 2 mm to 25 mm. These grooved pins are designed to fulfil the main following functions: - relative rotation of the assembled parts, - locking of two (or more) parts, - positioning. The general requirements (including principles for grooved pins and assembly) are specified in ISO 13669.

Document History

DSF/PREN ISO 13670
Fasteners – Reverse-taper grooved pins – One quarter-length progressive grooves on both sides (ISO/DIS 13670:2023)
This document specifies the characteristics of grooved reverse-taper pins with one quarter-length progressive grooves on both sides (close-ends), with rounded or chamfered pin ends, in steel and...
Advertisement