DSF/PREN ISO 15192

Soil and waste – Determination of Chromium(VI) in solid material by alkaline digestion and ion chromatography with spectrometric detection (ISO/DIS 15192:2023)

pending
Organization: DS
Status: pending
Page Count: 33
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This document specifies the determination of Cr(VI) in solid waste material and soil by alkaline digestion and ion chromatography with spectrophotometric detection. This method can be used to determine Cr(VI)-mass fractions in solids higher than 0,1 mg/kg. NOTE       In case of reducing or oxidising waste matrix no valid Cr(VI) content can be reported.

Document History

July 12, 2021
Soil and waste – Determination of Chromium(VI) in solid material by alkaline digestion and ion chromatography with spectrophotometric detection (ISO 15192:2021)
ISO 15192:2010 specifies a method for the determination of Cr(VI) in solid waste material and soil by alkaline digestion and ion chromatography with spectrophotometric detection. This method can be...
DSF/PREN ISO 15192
Soil and waste – Determination of Chromium(VI) in solid material by alkaline digestion and ion chromatography with spectrometric detection (ISO/DIS 15192:2023)
This document specifies the determination of Cr(VI) in solid waste material and soil by alkaline digestion and ion chromatography with spectrophotometric detection. This method can be used to...
Soil and waste – Determination of Chromium(VI) in solid material by alkaline digestion and ion chromatography with spectrophotometric detection (ISO/FDIS 15192:2021)
ISO 15192:2010 specifies a method for the determination of Cr(VI) in solid waste material and soil by alkaline digestion and ion chromatography with spectrophotometric detection. This method can be...
Advertisement