DSF/ISO/DIS 8747
Fasteners – Grooved pins with countersunk head – Full-length diamond grooves
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This document specifies the characteristics of grooved pins with countersunk head and full-length diamond grooves and pilot or chamfer point, in steel and stainless steel, and with nominal diameter 2 mm to 20 mm. These grooved pins are designed to fulfil the main following function: - locking together two or more parts, with the easiest installation (due to the pilot or chamfer point) and a highest level of pull-out resistance (due to the elastic fit behavior of the pin). The general requirements (including functional principles for grooved pins and assembly) are specified in ISO 13669.
Document History