DSF/ISO/DIS 8745

Fasteners – Taper grooved pins – Half-length progressive grooves

pending, Most Current
Organization: DS
Status: pending
Page Count: 13
ICS Code (Pins, nails): 21.060.50
scope:

This document specifies the characteristics of taper grooved pins with half-length progressive grooves (with close-end at the insertion side), in steel and stainless steel, and with nominal diameter 1 mm to 25 mm. These grooved pins are designed to fulfil the main following functions: - positioning or guiding, and - relative rotation of the assembled parts, with an easy installation (due to its shape) and a medium level of pull-out resistance (due to the elastic fit behavior of the pin). The general requirements (including functional principles for grooved pins and assembly) are specified in ISO 13669.

Document History

DSF/ISO/DIS 8745
Fasteners – Taper grooved pins – Half-length progressive grooves
This document specifies the characteristics of taper grooved pins with half-length progressive grooves (with close-end at the insertion side), in steel and stainless steel, and with nominal diameter...
Advertisement