DSF/ISO/DIS 8746

Fasteners – Grooved pins with round head – Full-length diamond grooves

pending, Most Current
Organization: DS
Status: pending
Page Count: 14
ICS Code (Pins, nails): 21.060.50
scope:

This document specifies the characteristics of grooved pins with round head, full-length diamond grooves and pilot point or chamfered point, in steel and stainless steel, and with nominal diameter 2 mm to 20 mm. These grooved pins are designed to fulfil the main following function: - locking together two or more parts, with the easiest installation (due to the pilot or chamfer point) and a highest level of pull-out resistance (due to the elastic fit behavior of the pin). The general requirements (including functional principles for grooved pins and assembly) are specified in ISO 13669.

Document History

DSF/ISO/DIS 8746
Fasteners – Grooved pins with round head – Full-length diamond grooves
This document specifies the characteristics of grooved pins with round head, full-length diamond grooves and pilot point or chamfered point, in steel and stainless steel, and with nominal diameter 2...
Advertisement