DS/EN 15152+A1
Railway applications – Windscreens for trains
| Organization: | DS |
| Publication Date: | 3 January 2024 |
| Status: | active |
| Page Count: | 61 |
| ICS Code (Tractive stock): | 45.060.10 |
scope:
This document specifies the functional requirements for rail vehicle windscreens, including type testing, routine testing, and inspection methods for high speed rail, heavy rail, and urban rail vehicles, including metro and tram applications. This document is also applicable for tram vehicles. For on-track machines (OTMs) when in transport mode (self-propelled or hauled) the requirements of this standard are applicable. OTMs in working configuration are outside the scope of this document. Determination of the size, shape, orientation and position of windscreens is outside the scope of this document. These data form part of the windscreen technical specification. This document applies to windscreens made of laminated glass, which is the most commonly used material but also to other materials, subject to the performance requirements being satisfied. This document does not specify requirements for the interfaces between the windscreen and the vehicle. Accordingly this document does not address issues relating to: installation, structural integrity and crashworthiness.
Document History