DSF/PREN ISO 13672

Fasteners – Parallel grooved pins – Half-length diamond grooves (ISO/DIS 13672:2023)

pending, Most Current
Organization: DS
Status: pending
Page Count: 13
ICS Code (Pins, nails): 21.060.50
scope:

This document specifies the characteristics of grooved parallel pins with half-length diamond grooves (close-ends), with rounded or chamfered pin ends, in steel and stainless steel, with nominal diameters 1 mm to 25 mm. These grooved pins are designed to fulfil the main following functions: - positioning or guiding, - relative rotation of the assembled parts. The general requirements (including principles for grooved pins and assembly) are specified in ISO 13669.

Document History

DSF/PREN ISO 13672
Fasteners – Parallel grooved pins – Half-length diamond grooves (ISO/DIS 13672:2023)
This document specifies the characteristics of grooved parallel pins with half-length diamond grooves (close-ends), with rounded or chamfered pin ends, in steel and stainless steel, with nominal...
Advertisement