DSF/PREN IEC 61496-3
Safety of machinery – Electro-sensitive protective equipment – Part 3: Particular requirements for active opto-electronic protective devices responsive to diffuse reflection (AOPDDR)
| Organization: | DS |
| Status: | pending |
| Page Count: | 87 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This document specifies additional requirements for the design, construction and testing of non- contact electro-sensitive protective equipment (ESPE) designed specifically to detect persons or parts of persons as part of a safety-related system, employing active opto-electronic protective devices responsive to diffuse reflection (AOPDDRs) for the sensing function. Special attention is directed to requirements which ensure that an appropriate safety -related performance is achieved. An ESPE can include optional safety-related functions, the requirements for which are given both in Annex A of this document and in Annex A of IEC 61496- 1:2020. NOTE - "Non-contact" means that physical contact is not required for sensing. Where this document does not contain all necessary provisions, then IEC TS 62998-1 applies. It is also possible, for those aspects not considered in this document, to use provisions from IEC TS 62998-1 additionally. This document does not specify the dimensions or configurations of the detection zone and its disposition in relation to hazardous parts for any particular application, nor what constitutes a hazardous state of any machine. It is restricted to the functioning of the ESPE and how it interfaces with the machine.
Document History