DSF/PREN IEC 61169-23
Radio-frequency connectors – Part 23: Pin and socket connector for use with 3.5 mm rigid precision coaxial lines with inner diameter of outer conductor of 3.5 mm (0.1378 in)
| Organization: | DS |
| Status: | pending |
| Page Count: | 25 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for pin and socket connector for use with 3,5 mm rigid precision coaxial lines with inner diameter of outer conductor 3,5 mm (0,1378 in) . This document prescribes mating face dimensions for high performance connectors - grade 1, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series 3,5mm RF connectors. This document indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H. These connectors are constructed so as to affix on the 50Ω, 3,5 mm rigid precision coaxial line described in IEC 457-5,and to provide low reflection to 34 GHz. These connectors can be intermated with SMA (IEC 61169-15) and 2,92 mm (IEC 61169-35) connectors. NOTE: Metric dimension are original dimensions. All undimensioned pictorial configurations are for reference purpose only.
Document History