NEN-EN 3525
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Plates - 6 mm ≤ a ≤ 20 mm - 1080 MPa ≤ Rm ≤ 1280 MPa
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Plates
6 mm ≤ α ≤ 20 mm
1 080 MPa ≤ Rm ≤ 1 280 MPa
for aerospace applications.
W.nr: 1.7334.
ASD-STAN designation: FE-PL1505.
Document History
NEN-EN 3525
January 1, 2024
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Plates - 6 mm ≤ a ≤ 20 mm - 1080 MPa ≤ Rm ≤ 1280 MPa
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Plates
6 mm ≤ α ≤ 20 mm
1 080 MPa ≤ Rm ≤ 1 280 MPa
for aerospace applications....
April 1, 2021
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Plates - 6 mm ≤ a ≤ 20 mm - 1 080 MPa ≤ Rm ≤ 1 280 MPa
This document specifies the requirements relating to:
Steel 15CrMoV6 (1.7334)
Air melted
Hardened and tempered
Plates
6 mm ≤ a ≤ 20 mm
1 080 MPa ≤ Rm ≤ 1 280 MPa
for aerospace applications....
April 1, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Plate - 6 mm < a ≤ 20 mm - 1080 MPa ≤ Rm ≤ 1280 MPa
This standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6);Air melted;Hardened and tempered;Plate;6 mm < a ≤ 20 mm;1080 MPa ≤ Rm ≤ 1280 MPa