NEN-EN 3311

Aerospace series - Titanium alloy TI-P64001 (Ti-6Al-4V) - Annealed - Bars for machining - D ≤ 300 mm - 900 MPa ≤ Rm ≤ 1 160 MPa

active, Most Current
Organization: NEN
Publication Date: 1 January 2024
Status: active
Page Count: 12
ICS Code (Titanium): 49.025.30
scope:

This document specifies the requirements relating to:

Titanium alloy TI-P64001 (Ti-6Al-4V)

Annealed

Bars for machining

D ≤ 300 mm

900 MPa ≤ Rm ≤ 1 160 MPa

for aerospace applications.

Document History

NEN-EN 3311
January 1, 2024
Aerospace series - Titanium alloy TI-P64001 (Ti-6Al-4V) - Annealed - Bars for machining - D ≤ 300 mm - 900 MPa ≤ Rm ≤ 1 160 MPa
This document specifies the requirements relating to: Titanium alloy TI-P64001 (Ti-6Al-4V) Annealed Bars for machining D ≤ 300 mm 900 MPa ≤ Rm ≤ 1 160 MPa for aerospace applications.
August 1, 2021
Aerospace series - Titanium alloy TIP64001 (Ti-6Al-4V) - Annealed - Bars for machining - D < 300 mm - 900 MPa ≤ Rm ≤ 1160 MPa
This document specifies the requirements relating to: Titanium alloy TI-P64001 (Ti-6Al-4V) Annealed Bars for machining D < 300 mm 900 MPa ≤ Rm ≤ 1 160 MPa for aerospace applications.
October 1, 2009
Aerospace series - Titanium alloy TI-P64001 (Ti-6Al-4V_ - Annealed - Bar for machining - D <110 mm
This standard specifies the requirements relating to: Titanium alloy TI-P64001 (Ti-6Al-4V) Annealed Bar for machining D <110 mm for aerospace applications.

References

Advertisement