NEN-EN 2995-006
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 006: 6,3 mm & 2,8 mm blade terminal with polarized signal contact - Product standard
| Organization: | NEN |
| Publication Date: | 1 June 2020 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between -55 °C and 125 °C and at an altitude of 15 000 m max.
These circuit breakers are operated by a push-pull type single push button (actuator), with delayed action "trip-free" tripping with a polarized signal contact which is open when main contacts are closed, and inversely.
They will continue to function up to the short-circuit current.
Document History