NEN-ISO/IEC 5338
Information technology - Artificial intelligence - AI system life cycle processes
| Organization: | NEN |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Information technology (IT) in general): | 35.020 |
scope:
This document defines a set of processes and associated concepts for describing the life cycle of AI systems based on machine learning and heuristic systems. It is based on ISO/IEC/IEEE 15288 and ISO/IEC/IEEE 12207 with modifications and additions of AI-specific processes from ISO/IEC 22989 and ISO/IEC 23053.
This document provides processes that support the definition, control, management, execution and improvement of the AI system in its life cycle stages. These processes can also be used within an organization or a project when developing or acquiring AI systems. When an element of an AI system is traditional software or a traditional system, the software life cycle processes in ISO/IEC/IEEE 12207 and the system life cycle processes in ISO/IEC/IEEE 15288 can be used to implement that element.
Document History