SNV - SN EN ISO/IEC 18045

Information technology - Security techniques - Methodology for IT security evaluation

inactive
Organization: SNV
Publication Date: 1 August 2020
Status: inactive
Page Count: 306
ICS Code (IT Security): 35.030
scope:

This International Standard is a companion document to the "Evaluation criteria for IT security", ISO/IEC 15408. This International Standard defines the minimum actions to be performed by an evaluator in order to conduct an ISO/IEC 15408 evaluation, using the criteria and evaluation evidence defined in ISO/IEC 15408.

This International Standard does not define evaluator actions for certain high assurance ISO/IEC 15408 components, where there is as yet no generally agreed guidance.

Document History

November 1, 2023
Information security, cybersecurity and privacy protection - Evaluation criteria for IT security - Methodology for IT security evaluation
This document defines the minimum actions to be performed by an evaluator in order to conduct an ISO/IEC 15408 series evaluation, using the criteria and evaluation evidence defined in the ISO/IEC...
SN EN ISO/IEC 18045
August 1, 2020
Information technology - Security techniques - Methodology for IT security evaluation
This International Standard is a companion document to the “Evaluation criteria for IT security”, ISO/IEC 15408. This International Standard defines the minimum actions to be performed by an...

References

Advertisement