SNV - SN EN 3660-005
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 005: Cable outlet, style A, 90°, unsealed with clamp strain relief - Product standard
| Organization: | SNV |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies a range of cable outlets, style A, 90°, unsealed with clamp strain relief for use under the following conditions:
Associated electrical connector(s): EN 3660-002
Temperature range,
Class N: −65 °C to 200 °C
Class W: −65 °C to 175 °C
Class K: −65 °C to 260 °C
Class A: −65 °C to 260 °C
Class T: −65 °C to 175 °C (nickel PTFE plating)
Class Z: −65 °C to 175 °C (black zinc nickel plating)
Document History