SNV - SN EN 4905
Aerospace series - Passive UHF RFID for airborne use
| Organization: | SNV |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Components for aerospace construction): | 49.035 |
| ICS Code (IT applications in transport): | 35.240.60 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This document is applicable to new manufactured tags after publication of this document.
This document aims to:
- provide specification for RFID tag manufacturers to design and manufacture passive UHF RFID tags for the aeronautical industry;
- identify required performances for UHF RFID tags in order to be read/written during ground operations only, while being subject to the global flight environment;
- identify functional and environmental validation tests to be performed on passive UHF RFID tags with associated pass/fail criteria as well as associated test methods;
- check functionalities and resistance to environment for airborne passive UHF RFID tags.
This document does not apply to:
- the reader (interrogator - readers). It will be addressed appropriately by individual applicants;
- active RFID devices or battery assisted passive (BAP) RFID devices;
- RFID tags designed to operate outside the 860 MHz to 960 MHz frequency range.
Document History