SNV - SN EN 9101

Aerospace series - Quality management systems - Requirements for conducting audits of aviation, space, and defence quality management Systems

active, Most Current
Organization: SNV
Publication Date: 1 November 2023
Status: active
Page Count: 32
ICS Code (Quality management and quality assurance): 03.120.10
ICS Code (Product and company certification. Conformity assessment): 03.120.20
ICS Code (Aircraft and space vehicles in general): 49.020
ICS Code (Management systems): 03.100.70
scope:

General

This document defines requirements for the preparation and execution of the audit process. In addition, it defines the content and composition for the audit reporting of conformity and process effectiveness to the EN 9100-series standards, the organization's QMS documentation, and customer and statutory/regulatory requirements.

The requirements in this document are additions or represent changes to the requirements and guidelines in the standards for conformity assessment, auditing, and certification as published by ISO/IEC (i.e. ISO/IEC 17000:2020, ISO/IEC 17021-1). When there is conflict with these standards, the requirements of this document take precedence.

NOTE 1 In this document, the term "EN 9100-series standards" comprises the EN 9100, EN 9110, and EN 9120 standards, developed by the IAQG and published by various national standards bodies.

NOTE 2 In addition to this document, the IAQG publishes deployment support material on the IAQG website that can be used by audit teams, when executing the audit process.

Application

This document is intended to be used for audits of EN 9100-series standards by Certification Bodies (CBs) for certification of organizations, under the auspices of the ASD industry certification scheme [also known as the Industry Controlled Other Party (ICOP) scheme]. The ICOP scheme requirements are defined in the EN 9104-series standards (i.e. EN 9104-1, EN 9104-2, EN 9104-3).

NOTE Relevant parts of this document can also be used by an organization in support of internal audits (1st party) and external audits at suppliers (2nd party).

Document History

SN EN 9101
November 1, 2023
Aerospace series - Quality management systems - Requirements for conducting audits of aviation, space, and defence quality management Systems
General This document defines requirements for the preparation and execution of the audit process. In addition, it defines the content and composition for the audit reporting of conformity and...
October 1, 2015
Quality Management Systems - Audit Requirements for Aviation, Space, and Defence Organisations
A description is not available for this item.
October 1, 2011
Quality Management Systems - Audit Requirements for Aviation, Space, and Defence Organizations
General This European standard defines requirements for the preparation and execution of the audit process. Additionally, it defines the content and composition for the audit reporting of conformity...
September 1, 2008
Aerospace series - Quality management systems - Assessment (based on EN ISO 9001:2000)
A description is not available for this item.

References

Advertisement