SNV - SN EN 9300-120
Aerospace series - LOTAR - LOng Term Archiving and Retrieval of digital technical product documentation such as 3D CAD and PDM data - Part 120: CAD 3D explicit geometry with graphic product and manufacturing information
| Organization: | SNV |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Technical product documentation): | 01.110 |
scope:
In scope
This document is applicable to:
- the Presentation of 3D geometrical dimension and tolerance, and 3D annotation attributes;
- their possible semantic links with 3D Geometric shape;
- User Defined Attributes: that are assigned to 3D geometric entities or at the part level.
For the purpose of this document, the semantic definition is at the level that supports associative "Cross-highlighting"
In this version, the technology used to preserve this 3D information is based on polyline and tessellated presentation. Polyline presentation is a conversion to lines and curves of all 3D annotations by the STEP interfaces of the CAD system, including validation properties. Tessellated presentation is a conversion to tessellated curves and tessellated faces. The main use cases are the Certification and Product Liability of static information, however, re-use is also possible after the deletion of previous PMI and creation of new PMI (refer to clause 3 for definition).
Out of scope
This document does not apply to:
- machine-interpretabl
- how to preserve additional information:
- property rights;
- form features;
- machining features;
- CAD Assemblies.
Document History