SNV - SN EN 2665-001

Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A - Part 001: Technical specification

active, Most Current
Organization: SNV
Publication Date: 1 November 2023
Status: active
Page Count: 23
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the three-pole temperature compensated circuit breakers without signal contacts, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes specific environmental, electrical and mechanical characteristics and the stringency of tests to be applied according to test methods of EN 3841-100.

These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282.

Document History

SN EN 2665-001
November 1, 2023
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A - Part 001: Technical specification
This document specifies the three-pole temperature compensated circuit breakers without signal contacts, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes specific...
April 1, 2014
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 20 A to 50 A - Part 001: Technical specification
This European Standard specifies the three-pole temperature compensated circuit breakers without signal contacts, rated from 20 A to 50 A and used in aircraft on-board circuits. It describes specific...

References

Advertisement