This specification covers the requirements for annealed, monolithic flat soda-lime glass supplied as cut sizes or stock sheets. This specification is focused upon the quality of flat glass as...
This specification covers the requirements for monolithic flat heat-strengthened and fully tempered coated and uncoated glass produced on a horizontal tempering system used in general building...
This specification covers the quality requirements of flat laminated glass consisting of two or more lites of glass bonded with an interlayer material for use in building and related applications....
This specification covers the optical and aesthetic quality requirements for pyrolytic and vacuum deposition coatings applied on flat glass for use in building glazing. The coatings are applied on...
This test method covers the accelerated aging of electrochromic devices (ECD) integrated in insulating glass units. The test method is applicable for any electrochromic device incorporated into...
This test method covers procedures for testing the performance of preassembled permanently sealed insulating glass units or insulating glass units with capillary tubes intentionally left open. This...
This test method covers procedures for testing the resistance to fogging of pre-assembled permanently sealed insulating glass units or insulating glass units with capillary tubes intentionally left...
This specification covers preassembled permanently sealed insulating glass units with one or two cavities and preassembled insulating glass (IG) units with capillary tubes intentionally left open or...