BSI - BS EN 3526

Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Sheets and strips - 0,5 mm ≤ a ≤ 6 mm - 980 MPa ≤ Rm ≤ 1 180 MPa

active, Most Current
Organization: BSI
Publication Date: 31 January 2024
Status: active
Page Count: 14
ICS Code (Steels): 49.025.10

Document History

BS EN 3526
January 31, 2024
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Sheets and strips - 0,5 mm ≤ a ≤ 6 mm - 980 MPa ≤ Rm ≤ 1 180 MPa
A description is not available for this item.
April 30, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Sheet and strip - 0,5 mm < or = to a < or = to 6 mm - < or = to 1 180 MPa
A description is not available for this item.

References

Advertisement