SNZ - AS/NZS ISO 12759.3

Fans – Efficiency classification for fans Part 3: Fans without drives at maximum operating speed

active, Most Current
Organization: SNZ
Publication Date: 22 December 2023
Status: active
Page Count: 18
scope:

This document establishes a system for the classification of fan efficiency for all fan types which have a nominal fan shaft power rating of 0,125 kW and above. This document is applicable to fans only. It does not apply to drives or the system in which fans are installed. This document can be used by legislators or regulatory bodies for defining future energy saving targets.

Document History

AS/NZS ISO 12759.3
December 22, 2023
Fans – Efficiency classification for fans Part 3: Fans without drives at maximum operating speed
This document establishes a system for the classification of fan efficiency for all fan types which have a nominal fan shaft power rating of 0,125 kW and above. This document is applicable to fans...

References

Advertisement