ISO - 12924
Lubricants, industrial oils and related products (Class L) — Family X (Greases) — Specifications
| Organization: | ISO |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
scope:
This document establishes the specifications relative to family X (greases) for lubricants, industrial oils and related products of Class L (see ISO 6743-9). Those greases are mainly used for the lubrication of anti-friction bearings fitted on machines, vehicles, etc.
This document is written in a general form so that its application can accommodate various climatic conditions throughout the world. It also stipulates the requirements for the lubricating grease at the time of the delivery.
NOTE 1 This document is intended to be read in conjunction with ISO 6743-9.
NOTE 2 Greases for gear applications are specified in ISO 12925-3.
Document History