BSI - BS EN 3525
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Plates - 6 mm ≤ a ≤ 20 mm - 1 080 MPa ≤ Rm ≤ 1 280 MPa
active, Most Current
| Organization: | BSI |
| Publication Date: | 31 January 2024 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Steels): | 49.025.10 |
Document History
BS EN 3525
January 31, 2024
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Plates - 6 mm ≤ a ≤ 20 mm - 1 080 MPa ≤ Rm ≤ 1 280 MPa
A description is not available for this item.
April 30, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Plate - 6 mm less than a less than or equal to 20 mm - 1 080 MPa less than or equal to Rm less than or equal to 1 280 MPa
A description is not available for this item.