DS/EN ISO 24370

Fine ceramics (advanced ceramics, advanced technical ceramics) – Test method for fracture toughness of monolithic ceramics at room temperature by chevron-notched beam (CNB) method (ISO 24370:2005)

active, Most Current
Organization: DS
Publication Date: 27 March 2023
Status: active
Page Count: 26
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard ISO 24370 specifies a test method for determining the fracture toughness of monolithic ceramic materials at room temperature by the chevron-notched beam (CNB) method. This International Standard is applicable to monolithic ceramics and whisker- or particulate-reinforced ceramics that are regarded as macroscopically homogeneous. It is not applicable to continuous-fibre reinforced ceramic composites. This International Standard is usually applicable to ceramic materials with a fracture toughness less than about 12 MPa(m1/2). The test method is applicable to materials with a flat crack-growth resistance curve and may be applicable to materials with a rising crack-growth resistance curve (R-curve).

Document History

DS/EN ISO 24370
March 27, 2023
Fine ceramics (advanced ceramics, advanced technical ceramics) – Test method for fracture toughness of monolithic ceramics at room temperature by chevron-notched beam (CNB) method (ISO 24370:2005)
This International Standard ISO 24370 specifies a test method for determining the fracture toughness of monolithic ceramic materials at room temperature by the chevron-notched beam (CNB) method. This...
Advertisement