DS/ISO 20902-2

Fire test procedures for divisional elements that are typically used in oil, gas and petrochemical industries – Part 2: Additional procedures for pipe penetration and cable transit sealing systems

active, Most Current
Organization: DS
Publication Date: 6 February 2023
Status: active
Page Count: 28
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

ISO 20902-1 specifies a test methodology for determining the fire resistance of divisional elements with a fire protection system when subjected to cellulosic or hydrocarbon-pool type fire exposure conditions. This document describes additional test procedures for penetration and cable transit sealing systems intended for non-marine applications but suitable for offshore fixed and mobile installations. The test data thus obtained enables subsequent classification on the basis of the duration for which the performance of the divisional element under these conditions satisfies specified criteria.

Document History

DS/ISO 20902-2
February 6, 2023
Fire test procedures for divisional elements that are typically used in oil, gas and petrochemical industries – Part 2: Additional procedures for pipe penetration and cable transit sealing systems
ISO 20902-1 specifies a test methodology for determining the fire resistance of divisional elements with a fire protection system when subjected to cellulosic or hydrocarbon-pool type fire exposure...
Advertisement