DS/ISO 28560-2

Information and documentation – RFID in libraries – Part 2: Encoding of RFID data elements based on rules from ISO/IEC 15962

active, Most Current
Organization: DS
Publication Date: 26 June 2023
Status: active
Page Count: 52
ICS Code (IT applications in information, documentation and publishing): 35.240.30
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document specifies a data model and encoding rules for the use of radio frequency identification (RFID) tags for items appropriate for the needs of all types of libraries (including national, academic, public, corporate, special, and school libraries). The rules for encoding a subset of data elements taken from the total set of data elements defined in ISO 28560-1 are based on ISO/IEC 15962, which uses an object identifier structure to identify data elements. This document defines the technical characteristics required to encode the data elements defined in ISO 28560-1 according to ISO/IEC 15962. These subsets of data elements can be different on different items in the same library. The encoding rules also enable the optional data to be organized on the RFID tag in any sequence. In addition, the encoding rules provide for flexible encoding of variable length and variable format data. This document provides essential standards-based information about RFID in libraries. A source of additional information about implementation issues is provided in Annex A.

Document History

DS/ISO 28560-2
June 26, 2023
Information and documentation – RFID in libraries – Part 2: Encoding of RFID data elements based on rules from ISO/IEC 15962
This document specifies a data model and encoding rules for the use of radio frequency identification (RFID) tags for items appropriate for the needs of all types of libraries (including national,...
October 15, 2018
Information and documentation – RFID in libraries – Part 2: Encoding of RFID data elements based on rules from ISO/IEC 15962
This document specifies a data model and encoding rules for the use of radio frequency identification (RFID) tags for items appropriate for the needs of all types of libraries (including national,...
August 29, 2014
Information and documentation – RFID in libraries – Part 2: Encoding of RFID data elements based on rules from ISO/IEC 15962
ISO 28560-2:2014 specifies a data model and encoding rules for the use of radio frequency identification (RFID) tags for items appropriate for the needs of all types of libraries (including national,...
May 2, 2011
Information and documentation - RFID in libraries - Part 2: Encoding of RFID data elements based on rules from ISO/IEC 15962
This International Standard specifies a data model and encoding rules for the use of Radio Frequency Identification (RFID) tags for items appropriate for the needs of all types of library, including...
Information and documentation – RFID in libraries – Part 2: Encoding of RFID data elements based on rules from ISO/IEC 15962
This document specifies a data model and encoding rules for the use of radio frequency identification (RFID) tags for items appropriate for the needs of all types of libraries (including national,...
Information and documentation - RFID in libraries - Part 2: Encoding of RFID data elements based on rules from ISO/IEC 15962
This part of ISO 28560 specifies a data model and encoding rules for the use of radio frequency identification (RFID) tags for items appropriate for the needs of all types of libraries (including...
Information and documentation -- RFID in libraries - Encoding of RFID data elements based on rules from ISO/IEC 15962
This part of ISO 28560 specifies a data model and encoding rules for the use of radio frequency identification (RFID) tags for items appropriate for the needs of all types of libraries (including...
Advertisement