DS/ISO 4618
Paints and varnishes – Vocabulary
| Organization: | DS |
| Publication Date: | 27 February 2023 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Paint and colour industries (Vocabularies)): | 01.040.87 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document defines terms used in the field of coating materials (paints, varnishes and raw materials for paints and varnishes). Terms relating to specific applications and properties are dealt with in standards concerning those applications and properties, including corrosion protection (see the ISO 12944 series), coating powders (see ISO 8130-14), electro-deposition coatings (see ISO 22553-1) and rheology (see ISO 3219-1). Terms on nanotechnologies are harmonized with the ISO 80004 series. Terms on pigments and extenders are harmonized with ISO 18451-1.
Document History