DS/ISO 9094

Small craft – Fire protection

active, Most Current
Organization: DS
Publication Date: 2 January 2023
Status: active
Page Count: 36
ICS Code (Small craft): 47.080
scope:

This document defines a practical degree of fire prevention and protection intended to provide enough time for occupants to escape a fire on board small craft. It applies to small craft having a length of the hull (LH) of up to 24 m except for personal watercraft. This document does not cover: -    the design and installation of permanently installed galley stoves and heating appliances (including components used to distribute the heat) using fuels that are liquid at atmospheric pressure on small craft, which are covered by ISO 14895:2016; -    carbon monoxide detecting systems, which are covered by ISO 12133.

Document History

DS/ISO 9094
January 2, 2023
Small craft – Fire protection
This document defines a practical degree of fire prevention and protection intended to provide enough time for occupants to escape a fire on board small craft. It applies to small craft having a...
Advertisement