DS/EN 4882

Aerospace series – Steel X5CrNiCu 17-4 (1.4542) – Air melted – Solution treated and precipitation treated – Sheets and strips – a ≤ 6 mm – Rm ≥ 1 070 MPa

active, Most Current
Organization: DS
Publication Date: 4 January 2023
Status: active
Page Count: 11
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to: Steel X5CrNiCu 17 4 (1.4542) Air melted Solution treated and precipitation treated Sheets and strips a ≤ 6 mm Rm ≥ 1 070 MPa for aerospace applications. Material no (W.nr): 1.4542. The ASD STAN designation of this material is FE PM3801.

Document History

DS/EN 4882
January 4, 2023
Aerospace series – Steel X5CrNiCu 17-4 (1.4542) – Air melted – Solution treated and precipitation treated – Sheets and strips – a ≤ 6 mm – Rm ≥ 1 070 MPa
This document specifies the requirements relating to: Steel X5CrNiCu 17 4 (1.4542) Air melted Solution treated and precipitation treated Sheets and strips a ≤ 6 mm Rm ≥ 1 070 MPa for aerospace...
Aerospace series – Steel X5CrNiCu 17-4 (1.4542) – Air melted – Solution treated and precipitation treated – Sheets and strips – a ≤ 6 mm – Rm ≥ 1 070 MPa
This document specifies the requirements relating to: Steel X5CrNiCu 17-4 (1.4542) Air melted Solution treated and precipitation treated Sheets and strips a ≤ 6 mm Rm ≥ 1 070 MPa for aerospace...
Advertisement