DS/ISO/IEC 18477-4/COR 1
Information technology – Scalable compression and coding of continuous-tone still images – Part 4: Conformance testing – Technical Corrigendum 1
| Organization: | DS |
| Publication Date: | 20 February 2023 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Coding of graphical and photographical information): | 35.040.30 |
scope:
ISO/IEC 18477-4:2017 specifies the framework, concepts, methodology for testing, and criteria to be achieved to claim conformance to one or multiple parts of ISO/IEC 18477 as listed below. It provides a framework for specifying abstract test suites and for defining the procedures to be followed during conformance testing. ISO/IEC 18477-4:2017 - specifies conformance testing procedures for decoding of ISO/IEC 18477‑1, 18477-2, ISO/IEC 18477‑6, ISO/IEC 18477‑7, ISO/IEC 18477‑8 and ISO/IEC 18477‑9, - specifies conformance testing procedures for codestreams to the above International Standards, - specifies codestreams, decoded images, and error metrics to be used within the decoder testing procedures, and - specifies abstract test suites.
Document History