CSA - B108.2:23
Liquefied natural gas refuelling stations installation code
| Organization: | CSA |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 91 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
Inclusions
This Code applies to
a) the design, location, construction, operation, operator training, and maintenance of LNG refuelling stations;
b) LNG mobile refuelling units (MRUL) or LNG portable refuelling units (PRUL) with single containment storage tanks up to 265 m3 (70 000 gal) water capacity employed for vehicle LNG dispensing operations;
c) shop-fabricated and assembled refuelling stations when used to receive and store LNG to dispense LNG into vehicle fuel tanks; and
d) the LNG portion of stations that vapourize and pressurize LNG to obtain CNG, up to and including the odourizer's outlet isolation valve.
Note: When a refuelling station dispenses fuels in addition to LNG, this Code applies only to the LNG refuelling system and equipment.
Exclusions
This Code does not apply to
a) indoor refuelling;
b) marine vessel LNG fuelling facilities;
c) rail locomotive LNG fuelling facilities;
d) equipment, piping, or tubing downstream of the L/CNG system odourizer's outlet isolation valve (see CSA B108.1);
e) CNG equipment including storage, compression, and/or dispensing equipment;
f) CNG mobile refuelling units (MRUG) or CNG portable refuelling units (PRUG);
g) equipment, piping, or tubing downstream of the gas pressure regulator for closed boil-off gas systems;
h) dispensing of LNG other than into vehicle or cargo fuel tanks;
i) liquefaction equipment;
j) LNG engine fuel systems;
k) LNG and CNG repair garages;
l) underground piping or tubing for LNG;
m) LNG storage tanks, pumps, and process piping or tubing when an LNG refuelling station is sharing the LNG plant storage tank; and
n) transfer of LNG from the LNG vehicle fuel storage system of one vehicle to the LNG vehicle fuel storage system of another vehicle.
Note: This does not apply to a bulk fuel storage system.
Document History