NEN-EN 50365

Live Working - Electrically insulating helmets for use on low and medium voltage installations

active, Most Current
Organization: NEN
Publication Date: 1 January 2024
Status: active
Page Count: 28
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Head protective equipment): 13.340.20
scope:

This document specifies the electrical requirements and testing for electrically insulating helmets that provide electrical insulating protection of head of the worker against electric shock used for when working live or near to live parts on installations not exceeding 17 000 V AC or 1 500 V DC.

The products designed and manufactured according to this document contribute to the safety of the users provided they are used by skilled persons, in accordance with EN 50110-1:2023 and/or National Regulations.

This document does not cover arc flash or additional helmet accessories such as face shields, ear defenders, lamps and voltage detectors and doesn't cover mechanical requirements and tests.

Document History

NEN-EN 50365
January 1, 2024
Live Working - Electrically insulating helmets for use on low and medium voltage installations
This document specifies the electrical requirements and testing for electrically insulating helmets that provide electrical insulating protection of head of the worker against electric shock used for...
November 1, 2020
Live Working - Electrically insulating helmets for use on low and medium voltage installations
A description is not available for this item.
May 1, 2002
Electrically insulating helmets for use on low voltage installations
Applicable to electrically insulating helmets used for working live or close to live parts on installations not exceeding 1000 V a.c. or 1500 C d.c.
December 1, 2000
Electrically insulating helmets for use on low voltage installations
Applicable to electrically insulating helmets used for working live or close to live parts on installations not exceeding 1000 V a.c. or 1500 C d.c.

References

Advertisement