DS/EN ISO 9342-1

Optics and optical instruments – Test lenses for calibration of focimeters – Part 1: Reference lenses for focimeters used for measuring spectacle lenses (ISO 9342-1:2023)

active, Most Current
Organization: DS
Publication Date: 24 July 2023
Status: active
Page Count: 30
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This document specifies requirements for reference lenses for the calibration and verification of focimeters that are used for the measurement of spectacle form lenses, e.g. those complying with ISO 8598-1. It also gives a method for the determination of the back vertex power of the reference lenses. NOTE            It is accepted that other reference lenses can also be used with powers within the given range, manufactured to the same standard of accuracy and form, but different back vertex powers. However, only lenses with integer nominal powers, as described in 4.1, can be used for the calibration of digitally-rounding focimeters.

Document History

DS/EN ISO 9342-1
July 24, 2023
Optics and optical instruments – Test lenses for calibration of focimeters – Part 1: Reference lenses for focimeters used for measuring spectacle lenses (ISO 9342-1:2023)
This document specifies requirements for reference lenses for the calibration and verification of focimeters that are used for the measurement of spectacle form lenses, e.g. those complying with...
September 8, 2005
Optics and optical instruments - Test lenses for calibration of focimeters - Part 1: Test lenses for focimeters used for measuring spectacle lenses
This part of ISO 9342 specifies requirements for test lenses for the calibration of focimeters that are used for the measurement of spectacle form lenses.
Optics and optical instruments – Test lenses for calibration of focimeters – Part 1: Reference lenses for focimeters used for measuring spectacle lenses (ISO/FDIS 9342-1:2023)
This part of ISO 9342 specifies requirements for reference lenses for the calibration and verification of focimeters that are used for the measurement of spectacle form lenses. It also gives a method...
Optics and optical instruments – Test lenses for calibration of focimeters – Part 1: Reference lenses for focimeters used for measuring spectacle lenses (ISO/DIS 9342-1:2022)
This part of ISO 9342 specifies requirements for reference lenses for the calibration and verification of focimeters that are used for the measurement of spectacle form lenses. It also gives a method...
Advertisement