DS/ISO/IEEE 11073-20601

Health informatics – Device interoperability – Part 20601: Personal health device communication – Application profile – Optimized exchange protocol

active, Most Current
Organization: DS
Publication Date: 2 January 2023
Status: active
Page Count: 288
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073 personal health device standard family, this document defines an optimized exchange protocol and modeling techniques to be used by implementers of personal health devices to create interoperability between device types and vendors. This document establishes a common framework for an abstract model of personal health data available in transport-independent transfer syntax required to establish logical connections between systems and to provide presentation capabilities and services needed to perform communication tasks. The protocol is optimized to personal health usage requirements and leverages commonly used methods and tools wherever possible.

Document History

DS/ISO/IEEE 11073-20601
January 2, 2023
Health informatics – Device interoperability – Part 20601: Personal health device communication – Application profile – Optimized exchange protocol
Within the context of the ISO/IEEE 11073 personal health device standard family, this document defines an optimized exchange protocol and modeling techniques to be used by implementers of personal...
Health informatics - Personal health device communication - Part 20601: Application profile - Optimized exchange protocol
ISO/IEEE 11703-20601:2010 defines a common framework for making an abstract model of personal health data available in transport-independent transfer syntax required to establish logical connections...
Health informatics – Personal health device communication – Part 20601: Application profile – Optimized exchange protocol
ISO/IEEE 11703-20601:2010 defines a common framework for making an abstract model of personal health data available in transport-independent transfer syntax required to establish logical connections...
Advertisement