DS/CEN/CLC/ETSI TR 101550

Documents relevant to EN 301 549 (V1.1.1) "Accessibility requirements suitable for public procurement of ICT products and services in Europe"

active, Most Current
Organization: DS
Publication Date: 23 June 2023
Status: active
Page Count: 26
ICS Code (Telecommunication services. Applications): 33.030
ICS Code (Information technology (IT) in general): 35.020
ICS Code (Telecommunications in general): 33.020
ICS Code (Purchasing. Procurement. Logistics): 03.100.10
ICS Code (Ergonomics): 13.180
scope:

The present document lists the documents used in the creation of EN 301 549 (V1.1.1) on accessibility requirements for public procurement of ICT products and services in Europe and provides a source reference for any other documents needed to implement the test procedures specified in that document. As well as identifying the sources for the EN content, the present document also provides additional explanation to assist users of the EN with clarifications and supporting information about measurement methods, particularly where no globally agreed test presently exists. Where there are any test gaps, these are identified and test descriptions and evaluation methodologies are developed. In those exceptional cases where it is not possible to do so, recommendations are given on how the gaps should be filled. The present document does not address additional sources or issues raised during the creation of later versions of the EN.

Document History

DS/CEN/CLC/ETSI TR 101550
June 23, 2023
Documents relevant to EN 301 549 (V1.1.1) "Accessibility requirements suitable for public procurement of ICT products and services in Europe"
The present document lists the documents used in the creation of EN 301 549 (V1.1.1) on accessibility requirements for public procurement of ICT products and services in Europe and provides a source...
Documents relevant to EN 301 549 "Accessibility requirements suitable for public procurement of ICT products and services in Europe"
The present document lists the documents used in the creation of EN 301 549 [i.3] on accessibility requirements for public procurement of ICT products and services in Europe and provides a source...
Documents relevant to EN 301 549 (V1.1.1) "Accessibility requirements suitable for public procurement of ICT products and services in Europe"
The present document lists the documents used in the creation of EN 301 549 (V1.1.1) on accessibility requirements for public procurement of ICT products and services in Europe and provides a source...
Documents relevant to EN 301 549 "Accessibility requirements suitable for public procurement of ICT products and services in Europe"
The TR will list the documents used in the creation of the EN on ICT accessibility requirements and provide a source reference for any other documents needed to implement the specified test procedures
Advertisement