DS/EN 3557

Aerospace series – Aluminium alloy AL-P6061-T4 – Drawn tube for pressure applications – 0,6 mm ≤ a ≤ 3 mm

active, Most Current
Organization: DS
Publication Date: 4 January 2023
Status: active
Page Count: 11
ICS Code (Aluminium): 49.025.20
scope:

This document specifies the requirements relating to: Aluminium alloy AL-P6061-T4 Drawn tube for pressure applications 0,6 mm ≤ a ≤ 3 mm for aerospace applications.

Document History

DS/EN 3557
January 4, 2023
Aerospace series – Aluminium alloy AL-P6061-T4 – Drawn tube for pressure applications – 0,6 mm ≤ a ≤ 3 mm
This document specifies the requirements relating to: Aluminium alloy AL-P6061-T4 Drawn tube for pressure applications 0,6 mm ≤ a ≤ 3 mm for aerospace applications.
Aerospace series – Aluminium alloy AL-P6061-T4 – Drawn tube for pressure applications – 0,6 mm ≤ a ≤ 3 mm
This document specifies the requirements relating to: Aluminium alloy AL-P6061-T4 Drawn tube for pressure applications 0,6 mm ≤ a ≤ 3 mm for aerospace applications.
Advertisement