DS/EN IEC 62561-6

Lightning protection system components (LPSC) – Part 6: Requirements for lightning strike counters (LSCs)

active, Most Current
Organization: DS
Publication Date: 26 June 2023
Status: active
Page Count: 34
ICS Code (Lightning protection): 91.120.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 62561 specifies the requirements and tests for devices intended to count the number of lightning strikes based on the current flowing in a conductor. This conductor may be part of a lightning protection system (LPS) or connected to an SPD installation or other conductors, which are not intended to conduct a significant portion of lightning currents. LSCs for use in hazardous atmospheres, extra requirements for the components may be necessary to be taken. NOTE - In CENELEC countries, testing requirements of components for explosive atmosphere are specified in CLC/TS 50703-2.

Document History

DS/EN IEC 62561-6
June 26, 2023
Lightning protection system components (LPSC) – Part 6: Requirements for lightning strike counters (LSCs)
This part of IEC 62561 specifies the requirements and tests for devices intended to count the number of lightning strikes based on the current flowing in a conductor. This conductor may be part of a...
May 1, 2018
Lightning protection system components (LPSC) – Part 6: Requirements for lightning strike counters (LSC)
IEC 62561-6:2018 specifies the requirements and tests for devices intended to count the number of lightning strikes based on the current flowing in a conductor. This conductor may be part of a...
March 20, 2018
Lightning protection system components (LPSC) – Part 6: Requirements for lightning strike counters (LSC)
IEC 62561-6:2018 specifies the requirements and tests for devices intended to count the number of lightning strikes based on the current flowing in a conductor. This conductor may be part of a...
Lightning protection system components (LPSC) – Part 6: Requirements for lightning strike counters (LSCs)
This part of IEC 62561 specifies the requirements and tests for devices intended to count the number of lightning strikes based on the current flowing in a conductor. This conductor may be part of a...
Lightning protection system components (LPSC) – Part 6: Requirements for lightning strike counters (LSC)
This part of IEC 62561 specifies the requirements and tests for devices intended to count the number of lightning strikes based on the current flowing in a conductor. This conductor may be part of a...
Advertisement