DS/ISO 8098

Cycles – Safety requirements for bicycles for young children

active, Most Current
Organization: DS
Publication Date: 23 January 2023
Status: active
Page Count: 54
ICS Code (Cycles): 43.150
ICS Code (Equipment for children): 97.190
scope:

This document specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It also provides guidelines for instructions on the use and care of the bicycles. This document is applicable to bicycles with a maximum saddle height of more than 435 mm and less than 635 mm, propelled by a transmitted drive to the rear wheel. It is not applicable to special bicycles intended for performing stunts (e.g. BMX bicycles). NOTE      For bicycles with a maximum saddle height of 435 mm or less, see national regulations for ride-on toys, and with a maximum saddle height of 635 mm or more, see ISO 4210-1 to ISO 4210-9.

Document History

DS/ISO 8098
January 23, 2023
Cycles – Safety requirements for bicycles for young children
This document specifies safety and performance requirements and test methods for the design, assembly and testing of fully assembled bicycles and sub-assemblies for young children. It also provides...
Advertisement