DS/EN 302-5
Adhesives for load-bearing timber structures – Test methods – Part 5: Determination of maximum assembly time under referenced conditions
active, Most Current
| Organization: | DS |
| Publication Date: | 20 February 2023 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Adhesives): | 83.180 |
scope:
This document specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65]. This document is applicable to obtaining a reliable base of comparison of the maximum assembly time between adhesives at referenced conditions.
Document History
DS/EN 302-5
February 20, 2023
Adhesives for load-bearing timber structures – Test methods – Part 5: Determination of maximum assembly time under referenced conditions
This document specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65]. This document is applicable to obtaining a reliable base...
April 19, 2013
Adhesives for load-bearing structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions
This European Standard specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65]. This European Standard is intended for...
Adhesives for load-bearing timber structures – Test methods – Part 5: Determination of maximum assembly time under referenced conditions
This document specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65]. This document is intended for obtaining a reliable base...
Adhesives for load-bearing structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions
This part of EN 302 specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65]. This standard is intended for obtaining a reliable...
Adhesives for load-bearing structures - Test methods - Part 5: Determination of maximum assembly time under referenced conditions
This European Standard specifies a laboratory method of determining the maximum assembly time at two spread rate levels in standard atmosphere [20/65]. This European Standard is intended for...
Adhesives for load-bearing timber structures - Test methods - Part 5: Determination of the conventional assembly time
This part of EN 302 specifies a laboratory method of determining the conventional assembly time at two spread rate levels in normal climate for adhesives for load bearing timber structures.
This...