DS/EN ISO 3252

Powder metallurgy – Vocabulary (ISO 3252:2023)

active, Most Current
Organization: DS
Publication Date: 27 March 2023
Status: active
Page Count: 50
ICS Code (Powder metallurgy): 77.160
ICS Code (Metallurgy (Vocabularies)): 01.040.77
scope:

This document defines terms related to powder metallurgy. Powder metallurgy is the branch of metallurgy which relates to the manufacture of metallic powders, or of articles made from such powders with or without the addition of non-metallic powders, by the application of forming and sintering processes.

Document History

DS/EN ISO 3252
March 27, 2023
Powder metallurgy – Vocabulary (ISO 3252:2023)
This document defines terms related to powder metallurgy. Powder metallurgy is the branch of metallurgy which relates to the manufacture of metallic powders, or of articles made from such powders...
October 1, 2019
Powder metallurgy – Vocabulary (ISO 3252:2019)
This document defines terms relating to powder metallurgy. Powder metallurgy is the branch of metallurgy which relates to the manufacture of metallic powders, or of articles made from such powders...
January 10, 2006
Powder metallurgy – Vocabulary
This Standard gives definitions of terms relating to powder metallurgy. Powder metallurgy is the branch of metallurgy which relates to the manufacture of metallic powders, or of articles made from...
February 2, 2001
Powder metallurgy - Vocabulary
This Standard gives definitions of terms relating to powder metallurgy. Powder metallurgy is the branch of metallurgy which relates to the manufacture of metallic powders, or of articles made from...
Powder metallurgy – Vocabulary (ISO/DIS 3252:2018)
This document defines terms relating to powder metallurgy. Powder metallurgy is the branch of metallurgy which relates to the manufacture of metallic powders, or of articles made from such powders...
Powder metallurgy – Vocabulary (ISO/FDIS 3252:2019)
This document defines terms relating to powder metallurgy. Powder metallurgy is the branch of metallurgy which relates to the manufacture of metallic powders, or of articles made from such powders...
Powder metallurgy – Vocabulary (ISO/FDIS 3252:2022)
This document defines terms relating to powder metallurgy. Powder metallurgy is the branch of metallurgy which relates to the manufacture of metallic powders, or of articles made from such powders...
Powder metallurgy – Vocabulary (ISO/DIS 3252:2022)
This document defines terms relating to powder metallurgy. Powder metallurgy is the branch of metallurgy which relates to the manufacture of metallic powders, or of articles made from such powders...
Advertisement