DS/IEC 62783-1

Twinax cables for digital communications – Part 1: Generic specification

active, Most Current
Organization: DS
Publication Date: 15 May 2023
Status: active
Page Count: 26
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

IEC 62783-1:2023 specifies definitions, requirements and test methods of twinax cables used in digital communication systems: computer rooms, data centres, servers, etc. These cables are intended to be used indoors. This document details the requirements and transmission characteristics for single twinax elements as well as multiple twinax elements within the same sheath, i.e. "twinax cable". IEC 62783-1 ED2 is applicable to twinax cables and also twinax cable assemblies. This document is supplemented with family specifications that give additional requirements based on the specific application, for example, the minimum and maximum specified frequency of the cables.

Document History

DS/IEC 62783-1
May 15, 2023
Twinax cables for digital communications – Part 1: Generic specification
IEC 62783-1:2023 specifies definitions, requirements and test methods of twinax cables used in digital communication systems: computer rooms, data centres, servers, etc. These cables are intended to...
Twinax cables for digital communications – Part 1: Generic specification
This part of IEC 62783 specifies definitions, requirements and test methods of twinax cables used in digital communication systems, e.g. computer rooms, data centers, Server, etc. These cables are...
Advertisement