DS/EN 12104
Resilient floor coverings – Cork floor tiles – Specification
| Organization: | DS |
| Publication Date: | 22 May 2023 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Floor coverings): | 97.150 |
| ICS Code (Cork and cork products): | 79.100 |
scope:
This document specifies the requirements for cork floor coverings made from agglomerated composition cork, with or without a decorative surface layer, with or without applied colours, supplied in tile form which are designed to be used with a factory finish and/or an in situ finish. The cork floor decorative surface layer can be made of cork or other bio-based decorative materials, e.g. wood or bamboo veneers, linoleum, leather or natural fibres. This document includes a classification system based on intensity of use which shows where cork floor tiles with a factory finish can give satisfactory service (see EN ISO 10874). It also specifies requirements for marking, labelling and packing.
Document History