DS/EN 16510-2-4

Residential solid fuel burning appliances – Part 2-4: Independent boilers – Nominal heat output up to 50 kW

active, Most Current
Organization: DS
Publication Date: 4 January 2023
Status: active
Page Count: 32
ICS Code (Solid fuel heaters): 97.100.30
ICS Code (Water heating equipment): 91.140.65
scope:

This document is applicable to independent boiler appliances for solid fuel with a nominal output up to 50 kW (hand and automatically fired independent boilers (hereafter called appliances)). The indented use of the appliances is space heating in residential buildings. This happens directly or via provision of hot water for central heating. They are designed for use only with open vented systems at a working pressure not exceeding 2 bar. The appliances can burn one or more types of the following solid fuels as specified: - wood logs; - compressed untreated wood; - wood pellets; - lignite briquettes; - solid mineral fuels; - peat briquettes. The appliances are operated closed and/or open. The appliances are typed according to their tightness depending on their designation in accordance with a possible operation together with a room ventilation system. This document is not applicable for: - appliances for hot water only production and heat output ;lt; 5 kW; - automatic stoking devices. This document specifies procedures for assessment and verification of constancy of performance (AVCP) of characteristics of solid fuel burning independent boiler appliances.

Document History

DS/EN 16510-2-4
January 4, 2023
Residential solid fuel burning appliances – Part 2-4: Independent boilers – Nominal heat output up to 50 kW
This document is applicable to independent boiler appliances for solid fuel with a nominal output up to 50 kW (hand and automatically fired independent boilers (hereafter called appliances)). The...
Residential solid fuel burning appliances - Part 2-4: Independent boilers - Nominal heat output up to 50 kW
This Part 2-4 of EN 16510 is applicable to hand and automatically fired residential independent boilers having nominal heat outputs up to 50 kW, the primary function of which is to provide hot water...
Residential solid fuel burning appliances - Part 2-4: Independent boilers - Nominal heat output up to 50 kW
This Part 2-4 of EN 16510 is applicable to hand and automatically fired residential independent boilers having nominal heat outputs up to 50 kW, the primary function of which is to provide hot water...
Residential solid fuel burning appliances – Part 2-4: Independent boilers – Nominal heat output up to 50 kW
This document is applicable to hand and automatically fired residential independent boilers (hereafter called appliances) having a nominal heat outputs up to 50 kW. The primary function of the...
Advertisement