DS/EN ISO/IEEE 11073-10408

Health informatics – Device interoperability – Part 10408: Personal health device communication – Device specialization – Thermometer (ISO/IEEE 11073-10408:2022)

active, Most Current
Organization: DS
Publication Date: 4 January 2023
Status: active
Page Count: 66
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, this document establishes a normative definition of communication between personal telehealth thermometer devices and compute engines (e.g., cell phones, personal computers, personal health appliances, and set top boxes) in a manner that enables plug-and-play interoperability. It leverages appropriate portions of existing standards including ISO/IEEE 11073 terminology, information models, application profile standards, and transport standards. It specifies the use of specific term codes, formats, and behaviors in telehealth environments restricting optionality in base frameworks in favor of interoperability. This document defines a common core of communication functionality for personal telehealth thermometer devices.

Document History

DS/EN ISO/IEEE 11073-10408
January 4, 2023
Health informatics – Device interoperability – Part 10408: Personal health device communication – Device specialization – Thermometer (ISO/IEEE 11073-10408:2022)
Within the context of the ISO/IEEE 11073 family of standards for device communication, this document establishes a normative definition of communication between personal telehealth thermometer...
Health informatics – Device interoperability – Part 10408: Personal health device communication – Device specialization – Thermometer (ISO/IEEE/FDIS 11073-10408:2022)
ISO/IEEE 11073-10408:2010 establishes a normative definition of communication between personal telehealth thermometer devices and computer engines (e.g., cell phones, personal computers, personal...
Advertisement