DS/ISO 10943

Ophthalmic instruments – Indirect ophthalmoscopes

active, Most Current
Organization: DS
Publication Date: 23 January 2023
Status: active
Page Count: 12
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This document, together with ISO 15004-1 and ISO 15004-2, specifies minimum requirements and test methods for hand-held, spectacle-type, and head-worn indirect ophthalmoscopes for observing indirect images of the eye fundus. This document takes precedence over ISO 15004-1 and ISO 15004-2, if differences exist. This document is not applicable to condensing lenses used for indirect ophthalmoscopy or to accessories. This document is not applicable to table-mounted instruments such as Gullstrand ophthalmoscopes and their derivatives, nor to ophthalmoscopes primarily intended for image capture and/or processing such as those based on scanning laser techniques.

Document History

DS/ISO 10943
January 23, 2023
Ophthalmic instruments – Indirect ophthalmoscopes
This document, together with ISO 15004-1 and ISO 15004-2, specifies minimum requirements and test methods for hand-held, spectacle-type, and head-worn indirect ophthalmoscopes for observing indirect...
Advertisement