DS/EN IEC 62087-2

Audio, video, and related equipment – Determination of power consumption – Part 2: Signals and media

active, Most Current
Organization: DS
Publication Date: 4 April 2023
Status: active
Page Count: 46
ICS Code (Amplifiers): 33.160.10
scope:

This part of IEC 62087 specifies the signals used to determine the power consumption of audio, video, and related equipment, such as television sets and computer monitors. It also specifies signals for determining the peak luminance ratio that is sometimes associated with television set power consumption measurement programs. In addition, this part specifies equipment, interfaces, and accuracy related to signal generation.

Document History

DS/EN IEC 62087-2
April 4, 2023
Audio, video, and related equipment – Determination of power consumption – Part 2: Signals and media
This part of IEC 62087 specifies the signals used to determine the power consumption of audio, video, and related equipment, such as television sets and computer monitors. It also specifies signals...
Audio, video, and related equipment – Determination of power consumption – Part 2: Signals and media (TA 19)
This part of IEC 62087 specifies signals used in determination of the power consumption of audio, video, and related equipment, such as television sets and computer monitors. It also specifies...
Advertisement