DS/EN IEC 61300-3-33/AC-05
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-33: Examinations and measurements – Withdrawal force from a resilient alignment sleeve using pin gauges
active, Most Current
| Organization: | DS |
| Publication Date: | 15 May 2023 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes the procedure to measure the withdrawal force between the pin gauge and the resilient alignment sleeve. This measurement procedure is applicable to single-fibre cylindrical ferrule optical connectors.
Document History
DS/EN IEC 61300-3-33/AC-05
May 15, 2023
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-33: Examinations and measurements – Withdrawal force from a resilient alignment sleeve using pin gauges
This part of IEC 61300 describes the procedure to measure the withdrawal force between the pin gauge and the resilient alignment sleeve. This measurement procedure is applicable to single-fibre...
March 14, 2022
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-33: Examinations and measurements – Withdrawal force from a resilient alignment sleeve using pin gauges
This part of IEC 61300 describes the procedure to measure the withdrawal force between the pin gauge and the resilient alignment sleeve. This measurement procedure is applicable to single-fibre...
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-33: Examinations and measurements – Withdrawal force from a resilient alignment sleeve using pin gauges
This part of IEC 61300 describes the procedure to measure the withdrawal force between the pin gauge and the resilient alignment sleeve. This measurement procedure is applicable to single-fibre...