DS/EN ISO 17092

Fine ceramics (advanced ceramics, advanced technical ceramics) – Determination of corrosion resistance of monolithic ceramics in acid and alkaline solutions (ISO 17092:2005)

active, Most Current
Organization: DS
Publication Date: 27 March 2023
Status: active
Page Count: 20
ICS Code (Advanced ceramics): 81.060.30
scope:

ISO 17092:2005 describes the test method for determining the corrosion resistance of fine ceramics in acid and alkaline solutions, such as sulfuric acid and sodium hydroxide. This International Standard is designed to provide an assessment of the mass changes and dimensional changes of test specimens following the corrosion test immersed in the corrosive liquids, and to assess whether corrosion has a significant effect on the subsequent strength. This test method may be used for development of materials, quality control, characterization, and design-data generation purposes.

Document History

DS/EN ISO 17092
March 27, 2023
Fine ceramics (advanced ceramics, advanced technical ceramics) – Determination of corrosion resistance of monolithic ceramics in acid and alkaline solutions (ISO 17092:2005)
ISO 17092:2005 describes the test method for determining the corrosion resistance of fine ceramics in acid and alkaline solutions, such as sulfuric acid and sodium hydroxide. This International...
Advertisement